Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f MM OM4. GAAGE18

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 1.9mm with 18 fibers (3t x 6f) MM OM4.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f MM OM4. - GAAGE18 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f MM OM4.
GAAGE18
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f MM OM4. GAAGE18
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 1.9mm with 18 fibers (3t x 6f) MM OM4.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 1.9mm with 18 fibers (3t x 6f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAGE18
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f MM OM4.
Cable Weight 0.1071 lbs/ft (0.1594 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tactical Cable OS2 4 Fibers - B96639 - Belden Inc.
Specs
Cable Weight 0.0220 lbs/ft (0.0327 g/mm)
Jacket Material PUR - Polyurethane
Operating Temperature -46 to 85 C (-51 to 185 F)
View Details
FX Adapter Strip LC Duplex - AP101741 - Belden Inc.
Specs
Cable Type Duplex
Connector Type LC
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Universal OFC MLT: Gel filling loose tubes(4f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 4F OM3 - DOLU53MA004BKAA - Belden Inc.
Specs
Cable Weight 0.2679 lbs/ft (0.3986 g/mm)
Jacket Material LSZH - Low Smoke Zero Halogen (Flame Retardant)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Harsh Environment SMPTE 311M Cable, 2 Fiber, 2 Conductor 24 AWG, 4 Conductor 20 AWG, Polyurethane Jacket - 7818A - Belden Inc.
Specs
Fiber Mode SingleMode
Cable Weight 0.0690 lbs/ft (0.1027 g/mm)
Jacket Material PUR - Polyurethane
View Details