Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1. GMSN804

Description
Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.652.D & G.657.A1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1. - GMSN804 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1.
GMSN804
Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1. GMSN804
Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.652.D & G.657.A1.

Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMSN804
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 4f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.0595 lbs/ft (0.0886 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indoor/Outdoor Riser OM3 Distribution 24Fibers - FD3D024RJ - Belden Inc.
Specs
Cable Weight 0.2396 lbs/ft (0.3565 g/mm)
Jacket Material PVC - Polyvinyl Chloride
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Indoor/Outdoor Plenum OM4 Distribution 2 Fibers - FD4D002P9 - Belden Inc.
Specs
Cable Weight 0.0313 lbs/ft (0.0465 g/mm)
Jacket Material PVC - Polyvinyl Chloride
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
SMPTE 311M Cable, 2 Fiber, 2 Conductor 24 AWG, 4 Conductor 20 AWG, Flamarrest® Jacket - 7804P - Belden Inc.
Specs
Fiber Mode SingleMode
Cable Weight 0.0620 lbs/ft (0.0923 g/mm)
Jacket Material PVC - Polyvinyl Chloride
View Details
Indoor/Outdoor Plenum OM1 Distribution 24 Fibers - FD1D024P9 - Belden Inc.
Specs
Cable Weight 0.0893 lbs/ft (0.1329 g/mm)
Jacket Material PVC - Polyvinyl Chloride
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details