Versitron, Inc. Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module FE10SM

Description
Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber Distances from 200m to 80km Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module - FE10SM - Versitron, Inc.
Newark, DE, USA
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module
FE10SM
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module FE10SM
Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber Distances from 200m to 80km Lifetime Warranty

Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX.

VERSITRON OFFERS:

  • Quick Plug & Play Installation
  • Multimode or Singlemode Fiber
  • Distances from 200m to 80km
  • Lifetime Warranty
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Fiber Optic Transceivers
Product Number FE10SM
Product Name Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module
Cable Type Single Mode / Multimode
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

SFP+SR/10G-ED, MM850/LC 400m, 0~70℃ - SFP-XMM-LC-400 - Advantech
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
LR-BIDI -10G - XPBL-273396-10DA - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details