Broadcom Inc. 1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFBR-5715ALZ

Description
The Avago AFBR-5715ALZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to  85C), RoHS Compliant - AFBR-5715ALZ - Broadcom Inc.
San Jose, CA, USA
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant
AFBR-5715ALZ
1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant AFBR-5715ALZ
The Avago AFBR-5715ALZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch. The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

The Avago AFBR-5715ALZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of standard or bail delatch.
The AFBR-5715Z family targets those applications requiring DMI features. The AFBR-5710Z family is a streamlined product designed for those applications where DMI features are not needed.

Supplier's Site
 - 7140225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gigabit ethernet optical transceiver DMI - Fibre Optic Components - Fibre Optic Transceivers

Gigabit ethernet optical transceiver DMI - Fibre Optic Components - Fibre Optic Transceivers

Supplier's Site
 - 7140225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Gigabit ethernet optical transceiver DMI - Fibre Optic Components - Fibre Optic Transceivers Delivery on production packaging - Box. This product is non-returnable.

Gigabit ethernet optical transceiver DMI - Fibre Optic Components - Fibre Optic Transceivers
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site

Technical Specifications

  Broadcom Inc. RS Components, Ltd.
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number AFBR-5715ALZ 7140225
Product Name 1.25 GBd MMF Transceiver with DMI for Gigabit Ethernet, SFP, Std de-latch, Ext Temp (-40 to 85C), RoHS Compliant
Cable Type Single mode
Connector Type LC LC
Wavelength 850 nm (8500 Å) 1355 nm (13550 Å)
Data Rate 10 Gbps 1.25 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

SR4 -100G - QXP85B4-02D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
 - 8305029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SC
Wavelength 860 nm (8600 Å)
Data Rate 1.25 Gbps
View Details
LightABLE 10G LM Series 4TRX, 12TX, and 12RX: Embedded transceiver with microcontroller -  - Smiths Interconnect
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details