Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1336527-BPW17N
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Packaging: Bulk
Orientation: Top View
Standard Package: 5,000
Mounting: Through Hole
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 32 V
Current - Collector (Ic) (Max): 1 mA
Viewing Angle: 24°
Wavelength: 825nm
Current - Dark (Id) (Max): 200 nA
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.7080
Other Part Number: 751-1011
Base Product Number: BPW17
RoHS Status: ROHS3 Compliant
The BPW17N series, from Vishay Semiconductor, are silicon NPN phototransistors which are sensitive to visible and near IR light. They come in standard through-hole 1.8mm (T-3/4) packages. The BPW17N phototransistors have a clear plastic lens with a flat top. Detectors in electronic control and drive circuits are ideal applications for the BPW17N phototransistors.
Features of the BPW17N phototransistors:. 1.8mm (T-3/4 package). Through-hole mounting. High photo sensitivity. High radiant sensitivity. Fast response times
Spectrums Detected = Infrared, Visible Light
Typical Fall Time = 5µs
Typical Rise Time = 4.8µs
Number of Channels = 1
Maximum Light Current = 1000µA
Maximum Dark Current = 200nA
Angle of Half Sensitivity = 24 °
Polarity = NPN
Number of Pins = 2
Mounting Type = Through Hole
The BPW17N series, from Vishay Semiconductor, are silicon NPN phototransistors which are sensitive to visible and near IR light. They come in standard through-hole 1.8mm (T-3/4) packages. The BPW17N phototransistors have a clear plastic lens with a flat top. Detectors in electronic control and drive circuits are ideal applications for the BPW17N phototransistors.
Features of the BPW17N phototransistors:. 1.8mm (T-3/4 package). Through-hole mounting. High photo sensitivity. High radiant sensitivity. Fast response times
Spectrums Detected = Infrared, Visible Light
Typical Fall Time = 5µs
Typical Rise Time = 4.8µs
Number of Channels = 1
Maximum Light Current = 1000µA
Maximum Dark Current = 200nA
Angle of Half Sensitivity = 24 °
Polarity = NPN
Number of Pins = 2
Mounting Type = Through Hole
Delivery on production packaging - Bag. This product is non-returnable.
5mm Phototransistor IR 825nm - Optocouplers, Photodetectors & Photointerrupters - Phototransistors
PHOTOTRANSISTOR 450 TO 1040 NM
Phototransistors 825nm Top View Radial
Phototransistors T-.75 450 to 1040nm +/-12 deg
Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
Product Number | BPW17N | 7000751 | BPW17N | 751-1011-ND | BPW17N |
Product Name | Sensors, Transducers - Optical Sensors - Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | Phototransistors | |
Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
Mounting Option | Through Hole | Through Hole | Plugin | ||
Collector Current | 1 milliamps | 1 milliamps | |||
Collector Dark Current | 200 nA | 200 nA | |||
Rise Time | 4800 ns |