The OED-ST phototransistors come in a T-1.5mm package and have a wavelength of 900nm. With a wide operating temperature range of -20 to +80 °C they are suitable for most applications.
Maximum Light Current = 6mA
Polarity = NPN
Package Type = 5mm (T-1 3/4)
Emitter Collector Voltage = 5V
Phototransistor, 75 mW Power Dissipation, 30 V Collector to Emitter Breakdown Voltage
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Phototransistors | Phototransistors |
Product Number | 8885953 | 70127315 |
Product Name | Phototransistor; NPN; 5.0 V (Min.); 6.0mA (Typ.) (Collector); 75 mW; -20 degC | |
Phototransistor Type | Phototransistor | Phototransistor |
Package Type | 5mm (T-1 3/4) | |
Collector Current | 6 milliamps | 6 milliamps |
Collector Dark Current | 100 nA |