Basler AG Datasheets for Machine Vision Systems
Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more
| Product Name | Notes |
|---|---|
| The Basler a2A1920-160ucBAS USB3.0 camera with the Sony IMX392 CMOS sensor delivers 160 frames per second at 2.3 MP resolution. | |
| The Basler a2A1920-160ucPRO USB3.0 camera with the Sony IMX392 CMOS sensor delivers 160 frames per second at 2.3 MP resolution. | |
| The Basler a2A1920-160umBAS USB3.0 camera with the Sony IMX392 CMOS sensor delivers 160 frames per second at 2.3 MP resolution. | |
| The Basler a2A1920-160umPRO USB3.0 camera with the Sony IMX392 CMOS sensor delivers 160 frames per second at 2.3 MP resolution. | |
| The Basler a2A1920-51gcBAS GigE camera with the Sony IMX392 CMOS sensor delivers 51 frames per second at 2.3 MP resolution. | |
| The Basler a2A1920-51gmBAS GigE camera with the Sony IMX392 CMOS sensor delivers 51 frames per second at 2.3 MP resolution. | |
| The Basler a2A2448-105g5cBAS 5GigE camera with the Sony IMX547 CMOS sensor delivers 106 frames per second at 5 MP resolution. | |
| The Basler a2A2448-23gmBAS GigE camera with the Sony IMX547 CMOS sensor delivers 23 frames per second at 5 MP resolution. | |
| The Basler a2A2448-75ucPRO USB3.0 camera with the Sony IMX547 CMOS sensor delivers 75 frames per second at 5 MP resolution. | |
| The Basler a2A2448-75umPRO USB3.0 camera with the Sony IMX547 CMOS sensor delivers 75 frames per second at 5 MP resolution. | |
| All the benefits of the ace 2 Basic plus PGI feature set plus new, unique Beyond features from Basler for maximum performance. The highlights of the ace 2 Pro at... | |
| Proven Basler reliability with extensive computer vision feature set for standard machine vision applications. The highlights of the ace 2 Basic at a glance: Optimized hardware meets state-of-the-art CMOS sensor... | |
| The Basler a2A1920-51gcPRO GigE camera, equipped with a high-quality Sony IMX392 CMOS sensor, is capable of delivering 51 frames per second with exceptional clarity and detail at a resolution of... | |
| The Basler a2A1920-51gmPRO GigE camera is an excellent imaging solution that is equipped with a top-of-the-line Sony IMX392 CMOS sensor. This advanced camera can capture stunningly clear and detailed images... | |
| The Basler blaze Time-of-Flight 3D Camera is a cutting-edge industrial solution offering real-time, precise 3D imaging for a wide range of applications. Leveraging Sony's DepthSense™ sensor technology and onboard depth... | |
| The Basler Stereo Camera series is designed to deliver precise and reliable 3D vision for robotics and industrial automation applications. These cameras are available with 65mm and 160mm baselines, offering... | |
| The Basler ToF640 offers both 2D and 3D imaging at 15 frames per second with VGA resolution and a working range of 0 to 13 meters. Notably, its accuracy of... | |
| The RGB-D solution merges Basler blaze 3D and color camera data for colored point clouds. It enhances object detection, classification, and scene understanding by combining depth and color information. This... |