Alloy Steel, Single Joint, 3in Overall Length Universal Joint
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Universal Joints |
Product Number | A 5Q 8-D500 |
Product Name | Single & Double Metal Universal Joints (inch) |
Joint Type | Single; Double |
Operating Angle | 25 degrees |
Maximum Torque | 1176 In-lbs (1356 kg-cm) |
Maximum Speed | 1750 rpm |