Ameridrives Couplings Datasheets for Universal Joints
Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service.
Universal Joints: Learn more
| Product Name | Notes |
|---|---|
| Advantages and Features Domestic manufacture High torque capacity Long bearing life High operating angle capability One piece yoke and bearing housing construction Eliminates unnecessary bolted connections and serrations in yokes... | |
| Americardan® universal joints by Ameridrives are designed to provide long lasting performance in irrigation applications Americardan® irrigation universal joint driveshafts provide a cost effective means to transmit power from the... | |
| Ameridrives Power Transmission purchased the design, equipment and manufacturing rights to the Twin Disc J-line of universal joints in March, 2000. Building on the nearly half century of experience by... | |
| uilding on over 30 years of experience in the design and manufacture of heavy-duty universal joints, Ameridrives Power Transmission (APT) introduces the 5000 series of universal joints. Currently available in... |