The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.
Features:
The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8” to 60”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.
Maintenance Benefit Options:
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.
WPT Power Grip PO Features:
WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | |
---|---|---|---|---|
Product Category | Pneumatic Clutches | Pneumatic Clutches | Pneumatic Brakes | Pneumatic Clutches |
Product Number | 318 | 318 | 318 | 318 |
Product Name | Low Inertia High Torque Clutch | Power Grip Clutch | Low Inertia Spring Set Brake | Power Grip PO Clutch |
Application | Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment | Industrial; Power Transmission; Other; Oilfield Applications, Clutch Coupling | Industrial; Power Transmission; Other; Oilfield Applications | |
Torque | 28875.0 Ft-lbs (39154 N-m) | 17385.0 Ft-lbs (23574 N-m) | 10275 Ft-lbs (13933 N-m) | 1862.5 Ft-lbs (2526 N-m) |
Rotary Speed | 1470 rpm | 2000 rpm | 2000 rpm | |
Pneumatic Pressure | 100 psi (70.38 m H2O) | 100 psi (70.38 m H2O) | 90 psi (63.34 m H2O) | 130 psi (91.49 m H2O) |
Engagement | Toothed | Toothed | Friction | Toothed |