SP-Series Tiny-Clutches are versatile line of wrap spring clutches available in the following configurations: Overrunning, On-Off, Indexing, Adjustable Indexing & Positive Stop Indexing. The various configurations allow great flexibility in application. The basic spring clutch consists of three parts: an input hub, an output hub, and a spring. The greater the force the tighter the spring grips the hubs. When the rotation is reversed, the spring loosens its grip and slips. In the free direction there is slight drag caused by the spring being slightly smaller than the drums.
SP-Series Tiny-Clutches are available for shafts up to 16mm & torque loads up to 250in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.
Tiny-Clutch | Helander Products, Inc. | |
---|---|
Product Category | Mechanical Clutches |
Product Number | SP100 |
Product Name | SP-Series Spring Clutch |
Application | Industrial |
Torque | 20.8 Ft-lbs (28.25 N-m) |
Special | Overrunning |
Spring Assistance | Spring Actuation/Engage |
Shaft | In-line |