Tiny-Clutch | Helander Products, Inc. Indexing Sprocket Clutch 1478

Suppliers

Company
Product
Description
Supplier Links
Indexing Sprocket Clutch - 1478 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
Indexing Sprocket Clutch
1478
Indexing Sprocket Clutch 1478
The Tiny-Clutch 1478 Indexing Sprocket Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 48 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A8523.

The Tiny-Clutch 1478 Indexing Sprocket Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 48 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A8523.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number 1478
Product Name Indexing Sprocket Clutch
Application Industrial
Torque 4.2 Ft-lbs (5.65 N-m)
Special Overrunning
Spring Assistance Spring Actuation/Engage
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

One Way Sprocket Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Engagement Toothed
Shaft In-line
View Details
Centrifugal Clutch for Racing - Inferno Flame - Hilliard Corporation (The)
Specs
Application Automotive; Other; Karting
Special Slip clutch / Disengagement Torque Limiter
Engagement Friction
View Details
BSEU40-20 mm Bore Cam Clutch - BSEU40-20 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Application Industrial
Torque 1062.0 Ft-lbs (1440 N-m)
Rotary Speed 450 rpm
View Details
BDS Free Standing Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3500 rpm
Engagement Plate / Disc
View Details