Hi-Techniques, Inc. Datasheets for Computer Based Instruments
Computer-based instruments are part of a computer (a board, for example), or need to be connected to a computer in order to measure and display data.
Computer Based Instruments: Learn more
| Product Name | Notes |
|---|---|
| The Synergy 8 supports up to eight input modules in a compact, card modular form factor capable of 32 high-speed channels or 128 using the 16-channel high density module. System... | |
| The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or... | |
| The Synergy P mainframe supports up to 4 input modules capable of up to 64 channels in a portable, self-contained chassis. Mix and match input modules in any configuration or... | |
| The Synergy Qb offers the same Synergy input capabilities in a field rugged product offering IP51 environmental resistance against dust and water. This DC-operated system can acquire standalone to its... |