TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working environments. TriSteel can easily manage high-loads and excessive speeds, and can protect your machinery in the rare instance of a liner wear-thru, since the supporting interlayer is also self-lubricating.
TriStar Plastics Corp. | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | TSI26XX32X |
Product Name | Reinforced Stainless Steel Bearing TriSteel |
Bushing Type | Sleeve |
Design Units | Inch |
Shaft OD | 1.6250 inch (41.27 mm) |
Housing Bore | 1.7910 to 1.7920 inch (45.49 to 45.52 mm) |
Bearing ID | 1.6250 inch (41.27 mm) |