Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
TriStar Plastics Corp. | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | DRF-0610-6 |
Product Name | Rulon LR Series High Performance Fluoropolymer Materials Bearings |
Bushing Type | Flanged |
Design Units | Inch |
Shaft OD | 0.3750 inch (9.52 mm) |
Housing Bore | 0.6250 inch (15.87 mm) |
Bearing ID | 0.3750 inch (9.52 mm) |