0.376" I.D., 0.628" O.D. By 0.432" Wide Bronze Bearing
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | A 7B 4-P129 |
Product Name | Commercial Sintered Bronze Sleeve Bearings (inch) |
Bushing Type | Sleeve |
Design Units | Inch |
Bearing ID | 0.3760 inch (9.55 mm) |
Bearing OD | 0.6280 inch (15.95 mm) |