Plain bushes suitable for use with Delrin gears. Manufactured from oil-less bearing material.
Shaft Diameter = 5mm
Outside Diameter = 8mm
Length = 14mm
Material = Bronze
RS Components, Ltd. | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | 5217764 |
Bushing Type | Sleeve |
Design Units | Metric |
Shaft OD | 0.1969 inch (5.00 mm) |