Nonmetallic
PLAIN SLEEVE BEARINGS – INCH
• Machined PTFE
Quality Bearings & Components | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | BSPPLN-162016T |
Product Name | Plain Sleeve Bearings - Inch |
Bushing Type | Sleeve |
Design Units | Inch |
Shaft OD | 0.5000 inch (12.70 mm) |
Bearing ID | 0.5010 inch (12.73 mm) |