Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
GGB | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | 80100DU |
Product Name | DU Cylindrical Bushes - Inch Size |
Bushing Type | Sleeve |
Design Units | Metric |
Shaft OD | 3.1478 to 3.1496 inch (79.95 to 80.00 mm) |
Housing Bore | 3.3465 to 3.3478 inch (85.00 to 85.03 mm) |
Bearing ID | 3.1496 inch (80.00 mm) |