GGB HSG™ Filament Wound PTFE Plain Bearings 005 HSG

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS High static load capacity (twice as much as standard GAR-MAX® bearings) Excellent shock and misalignment resistance Excellent contamination resistance Very good friction and wear properties Good chemical resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSG™ Filament Wound PTFE Plain Bearings - 005 HSG - GGB
Thorofare, NJ, United States
HSG™ Filament Wound PTFE Plain Bearings
005 HSG
HSG™ Filament Wound PTFE Plain Bearings 005 HSG
STRUCTURE Filament Wound Composite Material CHARACTERISTICS High static load capacity (twice as much as standard GAR-MAX® bearings) Excellent shock and misalignment resistance Excellent contamination resistance Very good friction and wear properties Good chemical resistance

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • High static load capacity (twice as much as standard GAR-MAX® bearings)
  • Excellent shock and misalignment resistance
  • Excellent contamination resistance
  • Very good friction and wear properties
  • Good chemical resistance
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 005 HSG
Product Name HSG™ Filament Wound PTFE Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 0510 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU® Metal-Polymer Composite PTFE Bearings - 06O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 10DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.6230 to 0.6240 inch (15.82 to 15.85 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 03O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details