High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance.
GGB | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | GF3236 |
Product Name | GAR-FIL Filament Wound Bearings with PTFE Tape Liner |
Bushing Type | Sleeve |
Design Units | Inch |
Shaft OD | 1.9995 to 2.0000 inch (50.79 to 50.80 mm) |
Housing Bore | 2.2500 to 2.2510 inch (57.15 to 57.18 mm) |
Bearing ID | 2.0000 inch (50.80 mm) |