Brought to you under the trusted RS Pro range, this rigid PVC cable trunking is lead free and flame retardant. The break points on the bars and wiring channel floor allow for easy customisable for your cable job. This trunking is halogen free, meaning it wont release any corrosive or toxic gases.
Rigid PVC cable trunking,Halogen free,Self-extinguish
Length = 2m
Width = 60 mm
Depth = 80mm
Trunking/Chain Type = Slotted Panel Trunking
Slot Type = Narrow
Material = Halogen Free PC/ABS
Colour = Grey
Fire Behaviour = Halogen Free
Series = Terminal F 2000
Standards Met = CE, cULus Recognised, DIN EN50085, EN45545 HL2, GL, VDE 0472
RS Components, Ltd. | |
---|---|
Product Category | Wiring Ducts |
Product Number | 1369139 |
Material | Halogen Free PC/ABS |