NSI Industries LLC Wiring Duct PC4040-LS

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - PC4040-LS - NSI Industries LLC
Huntersville, NC, USA
Wiring Duct
PC4040-LS
Wiring Duct PC4040-LS
SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 4 INCH 4 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 36 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 8 MM FINGER WIDTH 10 MM APPLICATION WIRE RETAINER PC-LS MODEL
  • SLOTTED TYPE
  • PVC MATERIAL
  • GRAY FINISH
  • 72 INCH
  • 4 INCH
  • 4 INCH
  • CSA APPROVAL
  • ADHESIVE BACK MOUNTING
  • 36 FT STANDARD PACKAGE
  • YES COVER INCLUDED
  • COVER TYPE SNAP FIT
  • SLOT WIDTH 8 MM
  • FINGER WIDTH 10 MM
  • APPLICATION WIRE RETAINER
  • PC-LS MODEL
Datasheet
Wiring Duct - PC4040-LS - NSI Industries LLC
Huntersville, NC, USA
Wiring Duct
PC4040-LS
Wiring Duct PC4040-LS
SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 4 INCH 4 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 36 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 8 MM FINGER WIDTH 10 MM APPLICATION WIRE RETAINER PC-LS MODEL
  • SLOTTED TYPE
  • PVC MATERIAL
  • GRAY FINISH
  • 72 INCH
  • 4 INCH
  • 4 INCH
  • CSA APPROVAL
  • ADHESIVE BACK MOUNTING
  • 36 FT STANDARD PACKAGE
  • YES COVER INCLUDED
  • COVER TYPE SNAP FIT
  • SLOT WIDTH 8 MM
  • FINGER WIDTH 10 MM
  • APPLICATION WIRE RETAINER
  • PC-LS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wiring Ducts
Product Number PC4040-LS
Product Name Wiring Duct
Wire Duct Style Slotted
Material PVC
Features Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

 - 1442156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B60x40US/BL-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
View Details