Moulded PVC cable clips to suit twin +ECC and triple +ECC surface wiring cables. Complete with hardened masonry nails.
Cable Clip/Clamp Style = Rectangular Cable Clip
Affixing Method = Nail
Material = PE
Colour = Grey
Length = 9.3mm
Width = 8 mm
Depth = 8mm
RS Components, Ltd. | |
---|---|
Product Category | Wire and Cable Clips |
Product Number | 233613 |
Type | Rectangular Cable Clip |