Easy to fit snap-in base and locking top to ensure cables stay in position once installed. Designed so additional cables can be added or removed. Made from natural nylon.
Requires a 4.8mm dia. hole in 1.6mm nominal thick PCB/chassis
Cable Clip/Clamp Style = Saddle Clip
Affixing Method = Push In
Material = Nylon 66
Colour = Natural
Length = 5.5mm
Width = 15.9 mm
Depth = 14.2mm
RS Components, Ltd. | |
---|---|
Product Category | Wire and Cable Clips |
Product Number | 479560 |
Type | Saddle Clip |