Panduit Corp. Cable Supports and Fasteners ACC62-A-C

Description
Cable Clip, C-Type Natural Adhesive 0.620" (15.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12116-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12116-ND
Cable Supports and Fasteners 298-12116-ND
Cable Clip, C-Type Natural Adhesive 0.620" (15.75mm)

Cable Clip, C-Type Natural Adhesive 0.620" (15.75mm)

Supplier's Site Datasheet
ADHESIVE CORD CLIP; .62IN MAX BUNDLE DIAMETER - 70043663 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADHESIVE CORD CLIP; .62IN MAX BUNDLE DIAMETER
70043663
ADHESIVE CORD CLIP; .62IN MAX BUNDLE DIAMETER 70043663
Adhesive Backed Cord Clips Three sizes of clips to hold cords, cable or wire bundles up to .62" (15.7m) diameter. Bundles are easily snapped into or out of the clips. Use Indoors Color: Natural Material: Nylon

Adhesive Backed Cord Clips
Three sizes of clips to hold cords, cable or wire bundles up to .62" (15.7m) diameter. Bundles are easily snapped into or out of the clips.

  • Use Indoors
  • Color: Natural
  • Material: Nylon
Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Panduit - 94F5618 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
94F5618
Cable Fastener; Cable Clamp / Clip Type Panduit 94F5618
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.4mm; External Width:28.5mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.4mm; External Width:28.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 298-12116-ND 70043663 94F5618
Product Name Cable Supports and Fasteners ADHESIVE CORD CLIP; .62IN MAX BUNDLE DIAMETER Cable Fastener; Cable Clamp / Clip Type Panduit
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Edge Clip Cable Tie Platforms -  - PennEngineering®
Specs
Material Stainless Steel
View Details
Cord Clip Gray - 65910020 - Interpower
Specs
Material Glass-filled
View Details
SMT RFI Shield Clip, Micro (T+R) - S0951-46R - Harwin Plc
Specs
Type Surface Mount (SMT)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details