Panduit Corp. Cable Supports and Fasteners AJC25-A-C

Description
CBL CLIP J-TYPE GRAY ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12124-ND
Cable Supports and Fasteners 298-12124-ND
CBL CLIP J-TYPE GRAY ADHESIVE

CBL CLIP J-TYPE GRAY ADHESIVE

Supplier's Site Datasheet
J CLIP; .25IN MAX BUNDLE DIAMETER - 70044489 - Allied Electronics, Inc.
Fort Worth, TX, USA
J CLIP; .25IN MAX BUNDLE DIAMETER
70044489
J CLIP; .25IN MAX BUNDLE DIAMETER 70044489
J Clips

J Clips

Supplier's Site
Cord Clip, Adhesive Backed, Pk100; Cable Clamp / Clip Type Panduit - 96K6341 - Newark, An Avnet Company
Chicago, IL, United States
Cord Clip, Adhesive Backed, Pk100; Cable Clamp / Clip Type Panduit
96K6341
Cord Clip, Adhesive Backed, Pk100; Cable Clamp / Clip Type Panduit 96K6341
CORD CLIP, ADHESIVE BACKED, PK100; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:5.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:38.1mm; RoHS Compliant: Yes

CORD CLIP, ADHESIVE BACKED, PK100; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:5.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:38.1mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 94F1496 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
94F1496
Cable Fastener; Cable Clamp / Clip Type Panduit 94F1496
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:38.1mm; External Width:24.6mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:38.1mm; External Width:24.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 298-12124-ND 70044489 96K6341 94F1496
Product Name Cable Supports and Fasteners J CLIP; .25IN MAX BUNDLE DIAMETER Cord Clip, Adhesive Backed, Pk100; Cable Clamp / Clip Type Panduit Cable Fastener; Cable Clamp / Clip Type Panduit
Type J Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
PMA Cable Protection - PMACLIP FH - igusĀ® inc.
Specs
Type Push Mount Clip
Diameter 0.394 to 1.969 inch (10 to 50 mm)
Material Polyamide
View Details
 - 2910167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cable Clip
Diameter 0.354 inch (9 mm)
Material Copper
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details