Win Source Part Number: 1340768-PMCC38H25-M0
Category: Cables, Wires - Management - Cable Supports and Fasteners
Type: Clip, C-Type
Color: Black
Features: Weather Resistant
Package: Bulk
Length: 0.500" (12.70mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.105" (2.67mm)
Height: 0.380" (9.65mm)
Material: Polyamide (PA66) , Nylon 6/6
Width: 0.487" (12.37mm)
Opening Size: 0.380" (9.65mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Arrowhead, Winged
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Base Product Number: PMCC38H25
Product Status: Obsolete
Cable Clip, C-Type Black Arrowhead, Winged 0.380" (9.65mm)
Win Source Electronics | DigiKey | |
---|---|---|
Product Category | Wire and Cable Clips | Wire and Cable Clips |
Product Number | PMCC38H25-M0 | 298-9969-ND |
Product Name | Cables, Wires - Management - Cable Supports and Fasteners | Cable Supports and Fasteners |
Type | C Style Clip |