Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.
Ark-Plas® Products, Inc. | |
---|---|
Product Category | Wire and Cable Clips |
Product Number | APSTC50575 |
Product Name | 1/2 Adhesive Mount Clip, Nylon, Natural |
Diameter | 0.500 inch (12.7 mm) |