Balanced Shaft Collars have opposing screws to more evenly distribute weight and minimize vibration.
2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
Stafford Manufacturing Corp. | |
---|---|
Product Category | Shaft Collars |
Product Number | 2L115B |
Product Name | Balanced Two Piece Steel Clamp Type Collars |
Collar Type | Two piece Clamp Style |
Collar Material | Steel |
Axial Load | 3000 lbs (1361 kg) |
Units | English |