Renbrandt, Inc. Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
| Product Name | Notes |
|---|---|
| Rectangular, 0.10 oz, Clamps are not furnished as part of the coupling and must be ordered separately | |
| Rectangular, 0.14 oz, Clamps are not furnished as part of the coupling and must be ordered separately | |
| Rectangular, 0.17 oz, Clamps are not furnished as part of the coupling and must be ordered separately | |
| Rectangular, 0.28 oz, Clamps are not furnished as part of the coupling and must be ordered separately | |
| Rectangular, 0.33 oz, Clamps are not furnished as part of the coupling and must be ordered separately | |
| Rectangular, 0.83 oz, Clamps are not furnished as part of the coupling and must be ordered separately | |
| Rectangular, 1.07 oz, Clamps are not furnished as part of the coupling and must be ordered separately | |
| Round, 0.19 oz, Clamps are not furnished as part of the coupling and must be ordered separately | |
| Round, 0.30 oz, Clamps are not furnished as part of the coupling and must be ordered separately | |
| Round, 3.0 oz, Clamps are not furnished as part of the coupling and must be ordered separately |