Simple installation and adjustment . Clamp grips shaft without leaving score marks. Black oxide finish. Hugs the shaft with all round grip . Effective on hardened or plain shafts
One/Two Piece = Two Piece
Fastening = Clamp Screw
Shaft Diameter = 50mm
Threaded Bore Size = M8 x 25
Outside Diameter = 78mm
Width = 19mm
Material = Steel
Finish = Black Oxide
RS Components, Ltd. | |
---|---|
Product Category | Shaft Collars |
Product Number | 6918146 |
Collar Type | Two piece Clamp Style |