Huco Dynatork 46201006

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6918099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Simple installation and adjustment . Clamp grips shaft without leaving score marks. Black oxide finish. Hugs the shaft with all round grip . Effective on hardened or plain shafts One/Two Piece = Two Piece Fastening = Clamp Screw Shaft Diameter = 6mm Threaded Bore Size = M3 x 8 Outside Diameter = 16mm Width = 9mm Material = Steel Finish = Black Oxide

Simple installation and adjustment . Clamp grips shaft without leaving score marks. Black oxide finish. Hugs the shaft with all round grip . Effective on hardened or plain shafts
One/Two Piece = Two Piece
Fastening = Clamp Screw
Shaft Diameter = 6mm
Threaded Bore Size = M3 x 8
Outside Diameter = 16mm
Width = 9mm
Material = Steel
Finish = Black Oxide

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shaft Collars
Product Number 6918099
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
 - 7542542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel
Bore 1.000 inch (25.4 mm)
O.D. 1.75 inch (44.4 mm)
View Details