The Trantorque® Mini series of keyless bushes provide a solution for mounting components in small / tight areas.
Shaft Diameter = 6mm
Outside Diameter = 16mm
Length = 19.1mm
Rated Torque = 16Nm
Material = Carbon Steel
RS Components, Ltd. | |
---|---|
Product Category | Shaft Collars |
Product Number | 814843 |
Collar Material | Steel |