HELI-CAL® Products Company, an MW Industries company Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
| Product Name | Notes |
|---|---|
| The A Series meets performance demands over a wide range of applications, including drive systems for encoders, instrumentation, lead screws, small pumps, feed rollers and anywhere a light to medium... | |
| The DS Series was designed for today's high performance motion control systems. This Series incorporates two helical beams (double start) in each of two separate HELI-CAL Flexures (double flexure), combining... | |
| The H Series coupling/coupler is ideal when high strength, excellent fatigue resistance and high torsional stiffness is called for in your application. The H Series' premium performance capability is designed... | |
| The W Series combines the best features of the A Series and the H Series, with the convenience of metric dimensions and fasteners for your metric based designs. The W-Series... | |
| The X-Series couplings offer a cost effective balance between couplings that are too stiff radially and those not stiff enough torsionally for servo-type applications. It features high torsional stiffness, low... | |
| This versatile series of couplings provides you with a full range of torque capacities and bore sizes, all with 1/32-inch parallel misalignment capability. These couplings attach to shafts with your... |