O-Z/Gedney Flexible Cord/Cable Connector with Grip CGA-50-562M

Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH NPT THREAD SIZE 0.5 TO 0.562 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - CGA-50-562M - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector with Grip
CGA-50-562M
Flexible Cord/Cable Connector with Grip CGA-50-562M
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH NPT THREAD SIZE 0.5 TO 0.562 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
  • UL, CSA APPROVAL
  • OIL/WATER TIGHT APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1/2 INCH NPT THREAD SIZE
  • 0.5 TO 0.562 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • APPLICABLE STANDARD FEDERAL W-F-406E
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-50-562M
Product Name Flexible Cord/Cable Connector with Grip
Features LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Chainfix Strain Relief Blocks -  - igusĀ® inc.
Specs
Type Cable Bushing
Diameter 0.170 to 0.550 inch (4.32 to 13.97 mm)
Features Assortment Pack
View Details
KAFM-EMC Cable Assembly With Strain Relief- for Shield Grounding and Simultaneous Strain Relief - 36444 - icotek Corp
Specs
Material Stainless Steel; Stainless steel
Length 3.29 inch (83.5 mm)
View Details
Rectangular Boots & Strain Relief - 2000739-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
 - 1122410 - RS Components, Ltd.
RS Components, Ltd.
View Details