O-Z/Gedney Flexible Cord/Cable Connector SR-250-2000

Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 4 INCH DIA X 2-1/2 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 1.625 TO 2 INCH CORD SIZE GRIP-TITE[R] BRAND INCLUDES DUAL GROMMET THROAT INNER DIAMETER 2.5 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-250-2000 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-250-2000
Flexible Cord/Cable Connector SR-250-2000
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 4 INCH DIA X 2-1/2 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 1.625 TO 2 INCH CORD SIZE GRIP-TITE[R] BRAND INCLUDES DUAL GROMMET THROAT INNER DIAMETER 2.5 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • STRAIGHT MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 4 INCH DIA X 2-1/2 INCH L SIZE
  • UL, CSA APPROVAL
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION
  • 2-1/2 INCH THREAD SIZE
  • 1.625 TO 2 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • INCLUDES DUAL GROMMET
  • THROAT INNER DIAMETER 2.5 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-250-2000
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; Zinc Plated Malleable Iron Body/Gland Nut, Neoprene Grommet, Nylon Gripper, PVC/Buna-N Sealing Ring, Zinc Plated Steel Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Boots & Strain Relief - T3709290101-000 - TE Connectivity
Specs
Material Brass
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
EMC Clamp Assembly for TS35 Rail, Pluggable- with Integrated Strain Relief - 38140 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Mounting foot: Mild steel, galvanically zinc plated
Length 5.92 inch (150 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
 - 1310409 - RS Components, Ltd.
RS Components, Ltd.
View Details