Thomas & Betts Corporation Standard Tie 830207

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Tie
830207
Standard Tie 830207
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU

ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Cable Ties
Product Number 830207
Product Name Standard Tie
Length 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KBH Holder- for Hook-And-Loop Tapes - 61045 - icotek Corp
Specs
Material Polyamide
Length 1.34 inch (34 mm)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
 - 1235031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Color Black
Length 14.17 inch (360 mm)
View Details
Transparent Polyurethane Straps - C654746 - Kuriyama of America, Inc.
Specs
Material Polyurethane
View Details