TE Connectivity Cable Ties 4-160967-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160967-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160967-1
Cable Ties 4-160967-1
Body Features Color : Natural Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 21 MM  [.82 INCH ] Length : 98 MM  [3.9 INCH ] Thickness : 1 MM  [.039 INCH ] Width : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82

Body Features


  • Color : Natural
  • Material : Polyamide 6.6 GF

Dimensions


  • Bundle Range Diameter : 21 MM  [.82 INCH ]
  • Length : 98 MM  [3.9 INCH ]
  • Thickness : 1 MM  [.039 INCH ]
  • Width : 2.5 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Product Type : Cable Tie
  • Tensile Strength (LBF) : 18.5
  • Tensile Strength (NEWT) : 82
Supplier's Site
Cable Ties and Zip Ties - A108012-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A108012-ND
Cable Ties and Zip Ties A108012-ND
Standard, Locking Natural 0.83" (21.00mm) 0.098" (2.50mm)

Standard, Locking Natural 0.83" (21.00mm) 0.098" (2.50mm)

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-160967-1 A108012-ND
Product Name Cable Ties Cable Ties and Zip Ties
Length 3.86 inch (98 mm) 3.86 inch (98.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604772-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Cable Ties - 2-604774-9 - TE Connectivity
Specs
Material Nylon
View Details
Cable Ties - 4-160975-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 8.03 inch (204 mm)
View Details
2 suppliers
Cable Ties - 1-604773-9 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers