NSI Industries LLC Standard Tie 1450X

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1450X - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1450X
Standard Tie 1450X
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 14.1 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 14.1 INCH
  • 0.189 INCH
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4.07 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 14 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet
Standard Tie - 1450X - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1450X
Standard Tie 1450X
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 14.1 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 14.1 INCH
  • 0.189 INCH
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4.07 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 14 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1450X
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

KB-HDD | KBH-HDD Detectable Cable Ties & Holders- for Pharmaceutical & Food Industry - 70683 - icotek Corp
Specs
Color blue (similar RAL 5005)
Length 11.81 inch (300 mm)
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Transparent Polyurethane Straps - C654746 - Kuriyama of America, Inc.
Specs
Material Polyurethane
View Details