Greaves Corporation Standard Tie N540

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - N540 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
N540
Standard Tie N540
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • NATURAL COLOR
  • 5-1/2 INCH
  • 5.5 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1-1/4 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number N540
Product Name Standard Tie
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KLKB | KLB Hook-And-Loop Cable Ties- Single, Perforated or as Tape on Reel - 61025 - icotek Corp
Specs
Material Polypropylen + Velours PA
Length 7.87 inch (200 mm)
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Transparent Polyurethane Straps - C654743 - Kuriyama of America, Inc.
Specs
Material Polyurethane
View Details