Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360.68mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Ties | Cable Ties |
Product Number | 70092966 | 31F2718 |
Product Name | Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4" | Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts |
Color | Natural |