Waytek, Inc. WR20-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 20 Ga., Orange WR20-3

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'* WR20-3 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.098 (2.49) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VDC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WR20-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 20 Ga., Orange - WR20-3 - Waytek, Inc.
Chanhassen, MN, United States
WR20-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 20 Ga., Orange
WR20-3
WR20-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 20 Ga., Orange WR20-3
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'* WR20-3 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.098 (2.49) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VDC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 7

Image represents jacket color and is not indicative of wire Gauge


Spool Sizes Available: 250', 500', 1000', 2500', 5000'*

  • WR20-3 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Bare Copper
  • Meets flammability rating WWI
  • Typical Stranding: 10/30
  • Nominal O.D. in (mm): 0.098 (2.49)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000V
  • CSA TEW 221°F (105°C) 600VDC
  • 30 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 7
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WR20-3
Product Name WR20-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 20 Ga., Orange
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WN14-9 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., White - WN14-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Wire Conductor Copper
North American 14 AWG
View Details
WR14-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 14 Ga., Orange - WR14-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Wire Conductor Copper
North American 14 AWG
View Details
WST18-2 Hook-Up Wire, Tinned Copper, UL 1061, 18 Ga., Red - WST18-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Wire Conductor Copper
North American 18 AWG
View Details
WR22-8 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Gray - WR22-8 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Wire Conductor Copper
North American 22 AWG
View Details