Waytek, Inc. WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown WRT20-1

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'* WRT20-1 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.098 (2.49) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VDC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown - WRT20-1 - Waytek, Inc.
Chanhassen, MN, United States
WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown
WRT20-1
WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown WRT20-1
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'* WRT20-1 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.098 (2.49) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VDC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 7

Image represents jacket color and is not indicative of wire Gauge


Spool Sizes Available: 250', 500', 1000', 2500', 5000'*

  • WRT20-1 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 10/30
  • Nominal O.D. in (mm): 0.098 (2.49)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000V
  • CSA TEW 221°F (105°C) 600VDC
  • 30 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 7
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WRT20-1
Product Name WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WR14-3 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 14 Ga., Orange - WR14-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Wire Conductor Copper
North American 14 AWG
View Details
WRT18-9 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., White - WRT18-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Wire Conductor Copper
North American 18 AWG
View Details
WQT24-6 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Blue - WQT24-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Wire Conductor Copper
North American 24 AWG
View Details
WR14-9 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 14 Ga., White - WR14-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Wire Conductor Copper
North American 14 AWG
View Details