Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Outside Cable Diameter (INCH) : .04 Strand Size (AWG) : 36 Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (V) : 600
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Conductor Material : Silver-Coated High Strength Copper Alloy
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Outside Cable Diameter (INCH) : .04
- Strand Size (AWG) : 36
- Wire Size (AWG) : 24
Electrical Characteristics
- Operating Voltage (V) : 600
Product Type Features
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range (DEGC) : -65 - 200