Alpha Wire hook-up wire that is UL1007 listed and CSA TR-64 certified. The wire comprises stranded or solid tinned copper conductor with a PVC sheath that can withstand heats of up to +105°C. These properties also give the wire the ability to withstand abrasion and have a resistance to substances such as oil, solvents, and chemicals. This hook-up wire is recommended for internal wiring of electrical or electronic equipment.
Cross Sectional Area = 0.14 mm²
Sheath Colour = Orange
Core Strands = 7/0.16 mm
Insulation Material = PVC
Outer Diameter = 1.3mm
Length = 30m
Number of Strands = 7
Voltage Rating = 300 V
Size of Strands = 0.16 mm
American Wire Gauge = 26 AWG
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 100ft, 3049 OR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3049 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.051 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.
RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
Product Number | 1214267 | ALP3049-OR005 | 70136063 |
Product Name | 3049 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft | Wire, Hook-Up; 26 AWG; 7/34; 0.016 in.;0.051 in.; -40 degC; 300 V; Orange | |
Rated Voltage | 300 volts | 300 volts | 300 volts |
Nominal Diameter | 0.0512 inch (1.3 mm) | 0.0510 inch (1.3 mm) | |
Wire Insulation | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride |
North American | 26 AWG | 26 AWG | 26 AWG |
International | 0.1400 mm² (2.17E-4 in²) |