The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Alpha Wire | |
---|---|
Product Category | Hookup Wires |
Product Number | 5859/12 |
Product Name | Hook-Up Wire |
Approvals | CA Prop 65, MIL-W-16878E Type E, NEMA HP3-EXBLE, UL VW-1 |
Rated Voltage | 600 volts |
Rated Temperature | -60 to 200 C (-76 to 392 F) |
Wire Insulation | PTFE |