The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Alpha Wire | |
---|---|
Product Category | Hookup Wires |
Product Number | 391840 |
Product Name | Hook-Up Wire |
Approvals | UL AWM 3239 |
Rated Voltage | 10000 volts |
Rated Temperature | -40 to 150 C (-40 to 302 F) |
Wire Insulation | Silicone |