19 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 100ft, 1079 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1079 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.749 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded
DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
Product Number | 1079SL005-ND | ALP1079-SL005 | 04F3462 |
Product Name | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 19 Conductor - Gray - 600V - 100ft - Alpha 1079 SL005 | Unshielded Multiconductor Cable 19 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire |
Product Category | Cable | ||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |
Cable Insulation | Polyvinyl Chloride | ||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | |
Number of Conductors | 19 # | 19 # |