Description
The Triad Split Pack split bobbin single phase transformer is an extremely versatile tool for PC board applications. Split Pack single phase transformers are nonconcentrically wound -- with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 36VA TH
PWR XFMR LAMINATED 36VA TH
POWER XFMR 56 Vct @ 650 mA UL/cUL - Class 3, TUV, 115/230V SPLIT PACK PCB MOUNT / FS56-650-C2 RoHS Compliant: Yes
Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
Product Number | FS56-650-C2 | 237-1484-ND | FS56-650-C2 | 55X4557 |
Product Name | PC Mount - Dual Primary Split Pack Bobbin Power Single Phase Transformer | Power Transformers | Transformers - Power Transformers | Power Xfmr 56 Vct @ 650 Ma Ul/cul Class 3, Tuv, 115/230V Split Pack Pcb Mount / Fs56-650-C2 Rohs Compliant Triad Magnetics |
Transformer Type | Encapsulated Transformers; Power Transformer; Single Phase Transformer | Power Transformer | Laminated Core | |
Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
Primary Frequency | 50 / 60 Hz | |||
Single Phase Configuration | Single; Dual | Dual | ||
Input Voltage | 230 volts | 115 to 230 volts |